Maxim Integrated MAX-HEALTH-BAND
- 收藏
- 对比
MAX-HEALTH-BAND
1551-MAX-HEALTH-BAND
评估板 - 传感器
--
大陆
立即发货

EVAL HEART/VITALS MAX86140 20303
1最小包装量--
MAX-HEALTH-BAND详情
Maxim Integrated MAX-HEALTH-BAND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
MAX86140
提供的内容
Board(s)
传感器类型
Medical, Health and Fitness
RoHS状态
ROHS3 Compliant
MAX-HEALTH-BAND拓展信息
Analog Devices / Maxim Integrated
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。