Maxim Integrated MAXQ622X-2549
- 收藏
- 对比
MAXQ622X-2549 详情
Maxim Integrated MAXQ622X-2549 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
98 Weeks
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
RoHS状态
ROHS3 Compliant
MAXQ622X-2549 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。