Maxim Integrated MAXREFDES163#
- 收藏
- 对比
MAXREFDES163#
1551-MAXREFDES163#
评估板 - 传感器
--
大陆
立即发货

ULTRA-TINY BINARY MAGNETIC SENSO
1最小包装量--
MAXREFDES163#详情
Maxim Integrated MAXREFDES163#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
24V
使用的 IC/零件
MAX14839
提供的内容
Board(s)
传感器类型
Magnetic, TMR (Tunneling Magnetoresistive)
RoHS状态
Non-RoHS Compliant
MAXREFDES163#拓展信息
Maxim
Analog Devices / Maxim Integrated
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。