Maxim Integrated MX574AJMWIPR-W
- 收藏
- 对比
MX574AJMWIPR-W
1551-MX574AJMWIPR-W
数据采集 - 模数转换器(ADC)
SOIC
大陆
立即发货

MX574AJMWIPR-W datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MX574AJMWIPR-W详情
Maxim Integrated MX574AJMWIPR-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOIC
引脚数
28
无铅代码
no
极性
Bipolar, Unipolar
决议案
1.5 B
采样率
40 ksps
A/D转换器数量
1
模拟输入数
2
RoHS状态
Non-RoHS Compliant
MX574AJMWIPR-W拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。