Maxim Integrated MX7225C/D
- 收藏
- 对比
MX7225C/D详情
Maxim Integrated MX7225C/D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2003
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
比特数
8
转换器类型
D/A CONVERTER
RoHS状态
ROHS3 Compliant
MX7225C/D拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。