Maxim Integrated MX7502SQ/883B
- 收藏
- 对比
MX7502SQ/883B
1551-MX7502SQ/883B
集成电路(IC)
--
大陆
立即发货

Multiplexer Switch ICs Low Power Monolithic CMOS Analog Multiplexers
1最小包装量--
MX7502SQ/883B详情
Maxim Integrated MX7502SQ/883B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MX7502SQ/883B
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.91
Reflow Temperature-Max (s)
未说明
无铅代码
无
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
模拟 IC - 其他类型
SINGLE-ENDED MULTIPLEXER
MX7502SQ/883B拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。