MaxLinear, Inc. OEM-VRC7002HD
- 收藏
- 对比
OEM-VRC7002HD详情
MaxLinear, Inc. OEM-VRC7002HD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
MaxLinear, Inc.
Package
Box
Product Status
活跃
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
PCIe, SDI, Video
Video Format Supported
H.264
Manufacturer
MaxLinear
Brand
MaxLinear
Processor Type
S7100
RoHS
Details
系列
-
包装
Bulk
类型
DVR 卡
子类别
嵌入式解决方案
通道数量
2 Channel
界面
PCI Express
端口的数量
2
产品
DVR Add-In Cards
产品类别
视频模块
OEM-VRC7002HD拓展信息
MaxLinear
MaxLinear, Inc.
MaxLinear, Inc.
MaxLinear, Inc.
MaxLinear, Inc.
MaxLinear, Inc.
MaxLinear, Inc.
MaxLinear, Inc.
MaxLinear, Inc.
MaxLinear, Inc.








哦! 它是空的。