注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3633.769046
10
¥3428.084007
100
¥3234.041513
500
¥3050.982557
1000
¥2878.285433
DHP-1UT-B详情
MEAN WELL DHP-1UT-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of power supply accessories
mounting rack
Body dimensions
400x482.6x44mm
Supply voltage1
127...400V DC
Related items
NCP-3200
Gross weight
4760g
Operating temperature
-30...70°C
Supply voltage
90...264V AC
Electrical connection
terminal block
DHP-1UT-B拓展信息
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.







哦! 它是空的。