MEAN WELL F9012
- 收藏
- 对比
F9012
1564-F9012
无类别的
--
大陆
立即发货

TERMINAL, FERRULE, UNI, CRIMP, Wire Ferrule Type:Single Wire, Wire Size AWG Max:14AWG, Conductor Area CSA:2.5mm², Pin Length:-, Insulator Colour:-, Product Range:Sta-Kon Series, Overall Length:10mm, Insulator Material:Uninsulated RoHS Compliant: Y
1最小包装量--
添加到询价列表







哦! 它是空的。