IRM1-10-01-T-TR详情
MEAN WELL IRM1-10-01-T-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IRM1-10-01-T-TR
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.77
Contact Finish Mating
哑光锡
Contact Materials
PHOSPHOR BRONZE
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
PCB 连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点表面处理 终端
Matte Tin (Sn)
IRM1-10-01-T-TR拓展信息
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL








哦! 它是空的。