注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥848.760639
10
¥800.717583
100
¥755.393945
500
¥712.6358
1000
¥672.297927
NPB-450-48详情
MEAN WELL NPB-450-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
8
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 30 C
RoHS
Details
Unit Weight
2.249 lbs
系列
NPB-450
NPB-450-48拓展信息
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.







哦! 它是空的。