注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1274.47178
10
¥1202.331866
100
¥1134.275344
500
¥1070.071082
1000
¥1009.501023
NPB-750-24详情
MEAN WELL NPB-750-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
4
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 30 C
RoHS
Details
Unit Weight
4.057 lbs
系列
NPB-750
NPB-750-24拓展信息
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.







哦! 它是空的。