注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2366.114333
10
¥2232.183332
100
¥2105.833336
500
¥1986.635223
1000
¥1874.184168
NPP-1700-12详情
MEAN WELL NPP-1700-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
4
Unit Weight
6.526 lbs
系列
NPP-1700
NPP-1700-12拓展信息
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.







哦! 它是空的。