注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥845.404838
10
¥797.551732
100
¥752.407299
500
¥709.818206
1000
¥669.639815
NPP-450-48详情
MEAN WELL NPP-450-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
8
Unit Weight
2.249 lbs
系列
NPP-450
NPP-450-48拓展信息
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.
MEAN WELL USA Inc.







哦! 它是空的。