ST403015详情
MEAN WELL ST403015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Agency Approvals
CE, TUV
Manufacturer Series
ST
颜色
Gray
附加功能
1 Lock
符合标准
Compliance Docs
知识产权评级
IP66, IK10
长度
15.75 in., 400 mm
宽度
11.81 in., 300 mm
高度
5.91 in., 150 mm
ST403015拓展信息
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL
MEAN WELL








哦! 它是空的。