Mechatronics COOLBEAM SQ4-01 2X2MX
- 收藏
- 对比
COOLBEAM SQ4-01 2X2MX
1568-COOLBEAM SQ4-01 2X2MX
LED 照明 - 白色
--
大陆
立即发货

Mounting Fixture for CoolBlock Heat Sinks (up to 4) and LED Drive
1最小包装量--
COOLBEAM SQ4-01 2X2MX详情
Mechatronics COOLBEAM SQ4-01 2X2MX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4000 - 4000
Overload release current setting
160 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
COOLBEAM SQ4-01 2X2MX拓展信息
Mechatronics
Mechatronics
Mechatronics
Mechatronics
Mechatronics
Mechatronics
Mechatronics
Mechatronics
Mechatronics
Mechatronics







哦! 它是空的。