Mechatronics MR8020E12B1-FSR
- 收藏
- 对比
MR8020E12B1-FSR详情
Mechatronics MR8020E12B1-FSR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Fibre type
Multi mode 50/125
Colour outer sheath
Orange
Outer diameter approx.
7.5
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
117
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
MR8020E12B1-FSR拓展信息








哦! 它是空的。