Pentonic 2000详情
MediaTek Pentonic 2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
CPU Cores
Quad (4)
Max CPU Frequency
1.8GHz
Max GPU Frequency
1GHz
Max Display Resolution
7680 x 4320 (8K) @ 120Hz
ME/MC
7680 x 4320 (8K) @ 120Hz
HDR Standards
Dolby Vision IQ with Precision Detail ,BBC HLG,HDR10 (SMPTE2084),Technicolor/Philips JHDR (ESTI TS 103 433),HDR10+
Video Decoding
HEVC (H.265),VVC (H.266),AV1,AVS3
Microphones
有
AI-Voice
有
Pentonic 2000拓展信息
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek








哦! 它是空的。