RT3883详情
MediaTek RT3883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
CPU Type
MIPS74Kc
CPU Cores
Single (1)
CPU Frequency
500MHz
Wi-Fi Frequency
2.4GHz, 5GHz
Antenna
3T3R
External FEM
有
PCI-Express
Host/Device
I/O
GPIO, I2C, JTAG, UART(2)
Network Accelerator
2Gbps IP4 routing, NAT, NAPT
DRAM
32b SDR, 32b DDR1, 32b DDR2
Flash
SPI, SLC NAND
Audio Interfaces
I2S, PCM
OS
Linux 2.6.36 SDK
以太网
RGMII(2)
USB
USB 2.0 Host/Device+Host
RT3883拓展信息








哦! 它是空的。