MegaChips Corporation BCP-MH-E01
- 收藏
- 对比
BCP-MH-E01
1570-BCP-MH-E01
评估和演示板及套件
--
大陆
立即发货

EVB MULTI-HOP HIGH SPEED PLC
1最小包装量--
BCP-MH-E01详情
MegaChips Corporation BCP-MH-E01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Broadband Powerline Communications (PLC)
使用的 IC/零件
MLKHN1501AM
提供的内容
Board(s), Accessories
RoHS状态
Non-RoHS Compliant
BCP-MH-E01拓展信息
MegaChips Technology America Corporation
MegaChips Technology America Corporation
MegaChips Technology America Corporation
MegaChips Technology America Corporation
MegaChips Technology America Corporation
MegaChips Technology America Corporation
MegaChips Corporation
MegaChips Corporation
MegaChips Technology America Corporation
MegaChips Corporation








哦! 它是空的。