35780详情
Menda 35780重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RJS1K0
Manufacturer
Used - As Is
Lead Free Status / RoHS Status
--
Unit Weight
0.070548 oz
Factory Pack QuantityFactory Pack Quantity
1000
Brand
Menda
RoHS
Details
Filtered
-
Package
Bulk
厂商
MENDA/EasyBraid
Product Status
活跃
For Use With/Related Products
D-Sub Connectors, Male
For Use With
D-Sub 15 Position
系列
*
零件状态
活跃
类型
防尘盖
定位的数量
15
子类别
D-Sub Connectors
配件类型
Cap (Cover), Dust
产品类别
D-Sub Tools & Hardware
产品
Accessories
特征
-
产品类别
D-Sub Tools & Hardware
知识产权评级
-
35780拓展信息








哦! 它是空的。