35812详情
Menda 35812重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
For Use With/Related Products
Liquids
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Menda
Brand
Menda
Package
Bulk
厂商
MENDA/EasyBraid
Product Status
活跃
系列
Pure-Take
零件状态
活跃
类型
非ESD
子类别
Supplies
配件类型
Pump
产品类别
Bottles & Liquid Dispensers
规格说明
Includes 4 oz Stem, Locking
产品
Pure Take Locking Pump
特征
Locking Pump, One Handed Operation, Precision Machined Valves
产品类别
Liquid Dispensers & Bottles
35812拓展信息








哦! 它是空的。