08570详情
Mersen 08570重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
08570
Manufacturer
Mersen, formerly Ferraz Shawmu
Product Depth (mm)
101.6(mm)
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Screw
RoHS
Non-Compliant
类型
保险丝盖
产品高度(mm)
82.04(mm)
0个相似型号
08570拓展信息
69292
Mersen
69302
Mersen
67083
Mersen
RF6
Mersen
RT7210U10000
Mersen
RT7230U10000
Mersen
RT7240U10000
Mersen
RT7110U00000
Mersen
RT7104U00000
Mersen
RT7005U00000
Mersen








哦! 它是空的。