16503-G详情
Mersen 16503-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
IEC;NFC;UNE
Characteristic
电机保护
Class
aM
Interrupt Rating
120KA @ 500V
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
16503-G
Package Type
Cartridge
RoHS
无
额定电流
0.16
长度(毫米)
38 MilliMeters
0个相似型号
16503-G拓展信息








哦! 它是空的。