Mersen 25TPMOVSL320D
- 收藏
- 对比
25TPMOVSL320D
1588-25TPMOVSL320D
其它
--
大陆
立即发货

"""Mersen’s patented TPMOV technology eliminates common failuremodes that occur in the field with standard metal oxide varistors.Internally the TPMOV is comprised of a voltage clamping device anda disconnecting apparatus that monitors the status of the metal oxidedisc making the TPMOV a fail-safe device. Upon failure the TPMOV isalso equipped with a visual pin indicator as well as a normally openmicro-switch providing remote indication, if applicable. Mersen’s25TPMOV is rated for 25kA - 8/20μs peak surge current and isavailable for maximum continuous operating voltages (MCOV) from150V to 320VAC."""
1最小包装量--
25TPMOVSL320D详情
Mersen 25TPMOVSL320D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
25TPMOVSL320D
Manufacturer
Mersen, formerly Ferraz Shawmu
25TPMOVSL320D拓展信息
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen







哦! 它是空的。