Mersen 270TPMOV7SL
- 收藏
- 对比
270TPMOV7SL
1588-270TPMOV7SL
无类别的
--
大陆
立即发货

"""Mersen’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a fail-safe device. In the event of an overvoltage breakdown, the metal oxide disc is securely disconnected from the system power by an arc shield. Upon failure, the TPMOV is also equipped with a visual pin indicator as well as a normally open micro-switch, providing remote indication if applicable.TPMOV7: 50% more surge capacity, Same footprintThe TPMOV7 is rated for 75kA - 8/20μs peak surge current and is available for maximum continuous operating voltages (MCOV) from 150V to 320VAC."""
1最小包装量--







哦! 它是空的。