Mersen 320TPMOV7SL
- 收藏
- 对比
320TPMOV7SL
1588-320TPMOV7SL
其它
--
大陆
立即发货

"""Mersen’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a fail-safe device. In the event of an overvoltage breakdown, the metal oxide disc is securely disconnected from the system power by an arc shield. Upon failure, the TPMOV is also equipped with a visual pin indicator as well as a normally open micro-switch, providing remote indication if applicable.TPMOV7: 50% more surge capacity, Same footprintThe TPMOV7 is rated for 75kA - 8/20μs peak surge current and is available for maximum continuous operating voltages (MCOV) from 150V to 320VAC."""
1最小包装量--
320TPMOV7SL详情
Mersen 320TPMOV7SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
320TPMOV7SL
Manufacturer
Mersen, formerly Ferraz Shawmu
320TPMOV7SL拓展信息
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen







哦! 它是空的。