83020103
83020103

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen 83020103

  • 收藏
  • 对比

型号

83020103

品牌

Mersen

utmel 编号

1588-83020103

商品类别

其它

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""STP T2 40 is the series of Type 2/Class II devices for dischargingvoltage surges, in accordance with EN/IEC 61643-11 and certified UL1449 4th Ed. Suitable for the second stage of protection in supplydistribution panels in which Type 1 protection devices are installedupstream, or for the first stage of protection in commercial or otherapplications not exposed to direct strikes and with no externallightning protection system."""

起订量

1最小包装量--

添加到询价列表
83020103
83020103 Mersen """STP T2 40 is the series of Type 2/Class II devices for dischargingvoltage surges, in accordance with EN/IEC 61643-11 and certified UL1449 4th Ed. Suitable for the second stage of protection in supplydistribution panels in which Type 1 protection devices are installedupstream, or for the first stage of protection in commercial or otherapplications not exposed to direct strikes and with no externallightning protection system."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

83020103详情

Mersen 83020103重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • RoHS

    有

  • Manufacturer Part Number

    83020103

  • Manufacturer

    Mersen, formerly Ferraz Shawmut

0个相似型号

83020103拓展信息

SLR3
SLR3

Mersen

H066523
H066523

Mersen

H093433
H093433

Mersen

H097205
H097205

Mersen

R300533
R300533

Mersen

H1034018
H1034018

Mersen

A30QS100-4L
A150Z800-4W
A50QS100-4R
A50QS125-4R
索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z