Mersen 83020114
- 收藏
- 对比
83020114
1588-83020114
其它
--
大陆
立即发货

"""STP T2 40 is the series of Type 2/Class II devices for dischargingvoltage surges, in accordance with EN/IEC 61643-11 and certified UL1449 4th Ed. Suitable for the second stage of protection in supplydistribution panels in which Type 1 protection devices are installedupstream, or for the first stage of protection in commercial or otherapplications not exposed to direct strikes and with no externallightning protection system."""
1最小包装量--
83020114详情
Mersen 83020114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
130012
厂商
Molex
Product Status
活跃
Manufacturer Part Number
83020114
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
*
83020114拓展信息
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen







哦! 它是空的。