83120156
83120156

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen 83120156

  • 收藏
  • 对比

型号

83120156

品牌

Mersen

utmel 编号

1588-83120156

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

STP T12 25 is the series of combined Type 1 2/Class I II devices for discharging lightning currents and protecting against voltage surges, in accordance with EN/IEC 61643-11. Suitable as the first step of protection in incoming power supply panels and areas with exposure to the atmosphere, where installations are usually provided with an external lightning protection system.

起订量

1最小包装量--

添加到询价列表
83120156
83120156 Mersen STP T12 25 is the series of combined Type 1 2/Class I II devices for discharging lightning currents and protecting against voltage surges, in accordance with EN/IEC 61643-11. Suitable as the first step of protection in incoming power supply panels and areas with exposure to the atmosphere, where installations are usually provided with an external lightning protection system.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

83120156详情

Mersen 83120156重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

83120156拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS