Mersen 83230500
- 收藏
- 对比
83230500
1588-83230500
无类别的
--
大陆
立即发货

Mersen’s Surge Trap STMT Series features low voltage surge protective devices suitable for both AC and DC voltage applications. UL 1449 4th Edition approved, this series is ideal for the protection of controls, power supplies, communication systems, and other sensitive equipment. With a slim design, these DIN-rail mount SPDs are ideal for limited space applications. The series is suitable for operating voltages of 12-230 VAC and 24-365 VDC and offers an optional dry contact feature for remote monitoring.
1最小包装量--
83230500详情
Mersen 83230500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
120098
厂商
Molex
Product Status
活跃
Manufacturer Part Number
83230500
Approvals
EN, IEC, UL
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Mounting
DIN Rail
系列
*
83230500拓展信息







哦! 它是空的。