Mersen 83230507
- 收藏
- 对比
83230507
1588-83230507
无类别的
--
大陆
立即发货

Mersen’s Surge Trap STMT Series features low voltage surge protective devices suitable for both AC and DC voltage applications. UL 1449 4th Edition approved, this series is ideal for the protection of controls, power supplies, communication systems, and other sensitive equipment. With a slim design, these DIN-rail mount SPDs are ideal for limited space applications. The series is suitable for operating voltages of 12-230 VAC and 24-365 VDC and offers an optional dry contact feature for remote monitoring.
1最小包装量--
83230507详情
Mersen 83230507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Manufacturer Part Number
83230507
Approvals
EN, IEC, UL
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Mounting
DIN Rail
系列
-
83230507拓展信息







哦! 它是空的。