9F60AAA003详情
Mersen 9F60AAA003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass/Copper Alloy
Mounting
电缆安装
Manufacturer Part Number
9F60AAA003
Manufacturer
Mersen, formerly Ferraz Shawmut
性别
Pin
触点类型
Power
产品长度
10.61 mm
0个相似型号
9F60AAA003拓展信息








哦! 它是空的。