9F60FPK001详情
Mersen 9F60FPK001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Copper
Wire Size
16 to 14, 16 AWG
Manufacturer Part Number
9F60FPK001
Manufacturer
Mersen, formerly Ferraz Shawmut
Part Life Cycle Code
活跃
Ihs Manufacturer
MERSEN S A
Risk Rank
5.76
Manufacturer Series
9F60
类型
PIDG Blade Terminal
性别
Plug
Reach合规守则
compliant
镀层
Tin
电路保护类型
ELECTRIC FUSE
产品长度
27.16 mm
9F60FPK001拓展信息








哦! 它是空的。