9F60HPK080详情
Mersen 9F60HPK080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Wire Size
28 to 16, 28 AWG
Base/Housing Material
Polyamide 66
Contact Materials
Brass
Mounting
通孔
Manufacturer Part Number
9F60HPK080
Manufacturer
Mersen, formerly Ferraz Shawmut
性别
Receptacle
螺距
5.0800 mm
房屋颜色
Green
产品长度
31.08 mm
9F60HPK080拓展信息








哦! 它是空的。