9F61CHM209详情
Mersen 9F61CHM209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
磷青铜
Wire Size
16 to 14, 16 AWG
Manufacturer Part Number
9F61CHM209
Manufacturer
Mersen, formerly Ferraz Shawmut
螺柱尺寸
4 mm
产品长度
22.15 mm
0个相似型号
9F61CHM209拓展信息
9F61CHM209详情
Mersen 9F61CHM209重要参数规格及、参数值,及相似型号如下:
本体材质
磷青铜
Wire Size
16 to 14, 16 AWG
Manufacturer Part Number
9F61CHM209
Manufacturer
Mersen, formerly Ferraz Shawmut
螺柱尺寸
4 mm
产品长度
22.15 mm
9F61CHM209拓展信息