A100P100-4IL详情
Mersen A100P100-4IL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Class
aR
Characteristic
快速响应
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Approvals
UL
Interrupt Rating
200 kA @ 1,000 VAC
Manufacturer Part Number
A100P100-4IL
Package Type
Center Bolted
额定电流
100 A
0个相似型号
A100P100-4IL拓展信息








哦! 它是空的。