A100P125-4TI详情
Mersen A100P125-4TI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Package Type
Center Bolted
Manufacturer Part Number
A100P125-4TI
Interrupt Rating
200 kA @ 1,000 VAC
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
Class
aR
系列
*
额定电流
125 A
A100P125-4TI拓展信息








哦! 它是空的。