A100P150-4IL详情
Mersen A100P150-4IL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Type
Center Bolted
Manufacturer Part Number
A100P150-4IL
Interrupt Rating
200 kA @ 1,000 VAC
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmut
Characteristic
快速响应
Class
aR
额定电流
150 A
0个相似型号
A100P150-4IL拓展信息








哦! 它是空的。