A100X150-4详情
Mersen A100X150-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Type
Center Bolted
Manufacturer Part Number
A100X150-4
Interrupt Rating
100 kA @ 600 VAC
Manufacturer
Mersen, formerly Ferraz Shawmut
Characteristic
快速响应
额定电流
150 A
0个相似型号
A100X150-4拓展信息








哦! 它是空的。