Mersen A1017198
- 收藏
- 对比
A1017198
1588-A1017198
保险丝
--
大陆
立即发货

"""These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690VAC, with large band of ratings (current rating 1 to 63A). Two models are existing: with or without trip-indicator."""
1最小包装量--
A1017198详情
Mersen A1017198重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
n/a
RoHS
有
Manufacturer Part Number
A1017198
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
n/a
终端
n/a
行数
n/a
触点类型
n/a
螺距
n/a
触点表面处理
n/a
行间距
n/a
注意
n/a
A1017198拓展信息







哦! 它是空的。