A150X150-3C详情
Mersen A150X150-3C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
BUK76
厂商
NXP USA Inc.
Product Status
活跃
Manufacturer Part Number
A150X150-3C
Interrupt Rating
100 kA @ 1,000 VAC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
系列
*
额定电流
125 A
A150X150-3C拓展信息








哦! 它是空的。