A150X200-4TI详情
Mersen A150X200-4TI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
RoHS
Non-Compliant
Package Type
Center Bolted
Manufacturer Part Number
A150X200-4TI
Interrupt Rating
100 kA @ 1,000 VAC
Manufacturer
Mersen, formerly Ferraz Shawmut
Characteristic
快速响应
额定电流
200 A
0个相似型号
A150X200-4TI拓展信息








哦! 它是空的。