A150X20-4详情
Mersen A150X20-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
QXRBCB
厂商
Panduit Corp
Product Status
Obsolete
Package Type
Center Bolted
Manufacturer Part Number
A150X20-4
Interrupt Rating
100 kA @ 1,000 VAC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
系列
*
额定电流
20 A
A150X20-4拓展信息








哦! 它是空的。