A150X45-4详情
Mersen A150X45-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
快速响应
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Interrupt Rating
100 kA @ 1,000 VAC
Manufacturer Part Number
A150X45-4
Package Type
Center Bolted
额定电流
45 A
0个相似型号
A150X45-4拓展信息








哦! 它是空的。