A150Z70-4详情
Mersen A150Z70-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
BC80
厂商
NXP USA Inc.
Product Status
活跃
Characteristic
快速响应
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Interrupt Rating
100 kA @ 1,500 VAC, 100 kA @ 1,500 VDC
Manufacturer Part Number
A150Z70-4
系列
*
额定电流
200 A
A150Z70-4拓展信息








哦! 它是空的。