A25X100-4TI详情
Mersen A25X100-4TI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
AFD57
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Package Type
Center Bolted
Manufacturer Part Number
A25X100-4TI
Interrupt Rating
100 kA @ 250 VAC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
系列
MIL-DTL-26482 G Series II, AFD
额定电流
100 A
A25X100-4TI拓展信息








哦! 它是空的。