A25X90-4TA详情
Mersen A25X90-4TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Type
Center Bolted
Manufacturer Part Number
A25X90-4TA
Interrupt Rating
100 kA @ 250 VAC
Manufacturer
Mersen, formerly Ferraz Shawmut
Characteristic
快速响应
额定电流
90 A
0个相似型号
A25X90-4TA拓展信息








哦! 它是空的。