A2D200/400R详情
Mersen A2D200/400R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Center Bladed
Manufacturer Part Number
A2D200/400R
Interrupt Rating
200KA @ 250V
Approvals
UL;CSA
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
Time Delay
Class
RK1
额定电流
200 Amps
0个相似型号
A2D200/400R拓展信息








哦! 它是空的。