A2D350/600R详情
Mersen A2D350/600R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
欧姆龙自动化与安全
Base Product Number
R88M-1L
Package
Bulk
Package Type
Center Bladed
Manufacturer Part Number
A2D350/600R
Interrupt Rating
200KA @ 250V
Approvals
UL;CSA
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
Time Delay
Class
RK1
系列
*
额定电流
350 Amps
A2D350/600R拓展信息








哦! 它是空的。